Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 8-VSSOP
Win Source Part Number: 969174-TMP175AQDGKRQ
Category: Sensors, Transducers>Temperat
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 125°C
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-48992-6,TEXTISTM
Base Product Number: TMP175
SENSOR DIGITAL -40C-125C
SENSOR DIGITAL -40C-125C
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-48992-6-ND | 969174-TMP175AQDGKRQ1 | TMP175AQDGKRQ1 | TMP175AQDGKRQ1 |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Surface Mount (SMD); 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Surface Mount |