Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-PICOSTAR (0.76x0.76)
Win Source Part Number: 967399-TMP144YMTR
Category: Sensors, Transducers>Temperat
Features: One-Shot, Standby Mode, Shutdown Mode
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: SMAART Wire, UART
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-PICOSTAR (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP144YMTR
IC POWER
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-TMP144YMTRDKR-ND | 967399-TMP144YMTR | TMP144YMTR |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Package / Mounting | 4-XFBGA, DSBGA | Surface Mount (SMD); 4-XFBGA, DSBGA |