Temperature Sensor Digital, Local -40°C ~ 125°C 12 b 4-DSBGA
Win Source Part Number: 1375597-TMP144YFFR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Product Status: Active
Features: Shutdown Mode, One-Shot
Package / Case: 4-UFBGA, DSBGA
Supplier Device Package: 4-DSBGA
Base Product Number: TMP144
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Voltage - Supply: 1.4V ~ 3.6V
Output Type: SMAART Wire, UART
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Resolution: 12 b
Accuracy - Highest (Lowest): ±1°C (±2°C)
TEMP SENSOR
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 296-TMP144YFFRCT-ND | 1375597-TMP144YFFR | TMP144YFFR | TMP144YFFR |
| Product Name | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Package / Mounting | 4-UFBGA, DSBGA | 4-UFBGA, DSBGA | Surface Mount |