Texas Instruments TMP141 Digital Out Temperature Sensor TMP141AIDGKTG4

Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP141 Digital Out Temperature Sensor - TMP141AIDGKTG4 - Texas Instruments
Dallas, TX, United States
TMP141 Digital Out Temperature Sensor
TMP141AIDGKTG4
TMP141 Digital Out Temperature Sensor TMP141AIDGKTG4
Digital Out Temperature Sensor 8-VSSOP -40 to 125

Digital Out Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKTG4 - 797270-TMP141AIDGKTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKTG4
797270-TMP141AIDGKTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKTG4 797270-TMP141AIDGKTG4
Manufacturer: Texas Instruments Win Source Part Number: 797270-TMP141AIDGKTG 4 Packaging: Reel package Operating Temperature Range: -55°C ~ 127°C Features: Shutdown Mode Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output Type: SensorPath Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-40°C ~ 125°C) Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP141 Categories: Sensors, Transducers Manufacturer Package: 8-VSSOP Introduction Date: December 13, 2004 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797270-TMP141AIDGKTG4
Packaging: Reel package
Operating Temperature Range: -55°C ~ 127°C
Features: Shutdown Mode
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output Type: SensorPath
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-40°C ~ 125°C)
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP141
Categories: Sensors, Transducers
Manufacturer Package: 8-VSSOP
Introduction Date: December 13, 2004
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP141AIDGKTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP141AIDGKTG4-ND
Analog and Digital Output TMP141AIDGKTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP141AIDGKTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP141AIDGKTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP141AIDGKTG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP141AIDGKTG4 797270-TMP141AIDGKTG4 TMP141AIDGKTG4-ND TMP141AIDGKTG4
Product Name TMP141 Digital Out Temperature Sensor Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDGKTG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM73 2.7V, SOT-23, 11- to 14- Bit Digital Temperature Sensor with 2-Wire Interface - LM73CIMKX-0/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
5 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
5 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023AJQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers