Texas Instruments High-Performance Analog Analog and Digital Output TMP117MAIYBGT

Description
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP117MAIYBGTTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP117MAIYBGTTR-ND
Analog and Digital Output 296-TMP117MAIYBGTTR-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Buy Now Datasheet
Analog and Digital Output - 296-TMP117MAIYBGTCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP117MAIYBGTCT-ND
Analog and Digital Output 296-TMP117MAIYBGTCT-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGT - 900421-TMP117MAIYBGT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGT
900421-TMP117MAIYBGT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGT 900421-TMP117MAIYBGT
Manufacturer: Texas Instruments Win Source Part Number: 900421-TMP117MAIYBGT Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-DSBGA (1.53x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP117MAIYBGTTR, 296-TMP117MAIYBGTCT, 296-TMP117MAIYBGTDKR

Manufacturer: Texas Instruments
Win Source Part Number: 900421-TMP117MAIYBGT
Operating Temperature Range: 0°C ~ 85°C
Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP117
Categories: Sensors
Case / Package: 6-DSBGA (1.53x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP117MAIYBGTTR, 296-TMP117MAIYBGTCT, 296-TMP117MAIYBGTDKR

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117MAIYBGT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117MAIYBGT
TEMP SENSOR

TEMP SENSOR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP117MAIYBGTTR-ND 900421-TMP117MAIYBGT TMP117MAIYBGT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 6-UFBGA, DSBGA 6-DSBGA (1.53x1)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details