Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR TMP117MAIYBGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 900420-TMP117MAIYBGR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-DSBGA (1.53x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP117MAIYBGRTR, 296-TMP117MAIYBGRDKR , 296-TMP117MAIYBGRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 900420-TMP117MAIYBGR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-DSBGA (1.53x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP117MAIYBGRTR, 296-TMP117MAIYBGRDKR , 296-TMP117MAIYBGRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR - 900420-TMP117MAIYBGR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR
900420-TMP117MAIYBGR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR 900420-TMP117MAIYBGR
Manufacturer: Texas Instruments Win Source Part Number: 900420-TMP117MAIYBGR Operating Temperature Range: 0°C ~ 85°C Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1) Package: 6-XFBGA, DSBGA Package: Reel - TR Mounting: Surface Mount Family Name: TMP117 Categories: Sensors Case / Package: 6-DSBGA (1.53x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP117MAIYBGRTR, 296-TMP117MAIYBGRDKR , 296-TMP117MAIYBGRCT

Manufacturer: Texas Instruments
Win Source Part Number: 900420-TMP117MAIYBGR
Operating Temperature Range: 0°C ~ 85°C
Features: Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)
Package: 6-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP117
Categories: Sensors
Case / Package: 6-DSBGA (1.53x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP117MAIYBGRTR, 296-TMP117MAIYBGRDKR, 296-TMP117MAIYBGRCT

Buy Now Datasheet
Analog and Digital Output - 296-TMP117MAIYBGRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP117MAIYBGRCT-ND
Analog and Digital Output 296-TMP117MAIYBGRCT-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Buy Now Datasheet
Analog and Digital Output - 296-TMP117MAIYBGRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP117MAIYBGRTR-ND
Analog and Digital Output 296-TMP117MAIYBGRTR-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Buy Now Datasheet
Analog and Digital Output - 296-TMP117MAIYBGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP117MAIYBGRDKR-ND
Analog and Digital Output 296-TMP117MAIYBGRDKR-ND
Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Temperature Sensor Digital, Local 0°C ~ 85°C 16 b 6-DSBGA (1.53x1)

Buy Now Datasheet
Analog and Digital Output - TMP117MAIYBGR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP117MAIYBGR
Analog and Digital Output TMP117MAIYBGR
TEMP SENSOR

TEMP SENSOR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP117MAIYBGR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP117MAIYBGR
TEMP SENSOR

TEMP SENSOR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 900420-TMP117MAIYBGR 296-TMP117MAIYBGRCT-ND TMP117MAIYBGR TMP117MAIYBGR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP117MAIYBGR Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-P3B6 A2 - TLE493D-P3B6 A2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
InGaAs image sensors, Line sensors - G17225-1024DK - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details