Texas Instruments Standard Linear and Logic Analog and Digital Output TMP116AIDRVT

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-46944-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46944-2-ND
Analog and Digital Output 296-46944-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-46944-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46944-6-ND
Analog and Digital Output 296-46944-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-46944-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46944-1-ND
Analog and Digital Output 296-46944-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVT - 900418-TMP116AIDRVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVT
900418-TMP116AIDRVT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVT 900418-TMP116AIDRVT
Manufacturer: Texas Instruments Win Source Part Number: 900418-TMP116AIDRVT Operating Temperature Range: -55°C ~ 125°C Features: Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2) Package: 6-WDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TMP116 Categories: Sensors Case / Package: 6-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-46944-2, 296-46944-1, 296-46944-6

Manufacturer: Texas Instruments
Win Source Part Number: 900418-TMP116AIDRVT
Operating Temperature Range: -55°C ~ 125°C
Features: Temperature Sensor Digital, Local -55°C ~ 125°C 16 b 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP116
Categories: Sensors
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-46944-2, 296-46944-1, 296-46944-6

Buy Now Datasheet
Temperature Sensor, 3Deg C, Wson-6; Ic Output Type Texas Instruments - 28AH5619 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 3Deg C, Wson-6; Ic Output Type Texas Instruments
28AH5619
Temperature Sensor, 3Deg C, Wson-6; Ic Output Type Texas Instruments 28AH5619
TEMPERATURE SENSOR, 3DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

TEMPERATURE SENSOR, 3DEG C, WSON-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.3°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:WSON; No. of Pins:6Pins; Supply Voltage Min:1.9V; Supply RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP116AIDRVT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP116AIDRVT
Analog and Digital Output TMP116AIDRVT
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP116AIDRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP116AIDRVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP116AIDRVT
SENSOR DIGITAL -55C-125C 6WSON

SENSOR DIGITAL -55C-125C 6WSON

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-46944-2-ND 900418-TMP116AIDRVT 28AH5619 TMP116AIDRVT TMP116AIDRVT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP116AIDRVT Temperature Sensor, 3Deg C, Wson-6; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 6-WDFN Exposed Pad 6-WSON (2x2) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1308KUA-2-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966K - TLE4966K - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S8380-128Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details