Texas Instruments High-Performance Analog Analog and Digital Output TMP114NBIYMTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP114NBIYMTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114NBIYMTRDKR-ND
Analog and Digital Output 296-TMP114NBIYMTRDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Analog and Digital Output - 296-TMP114NBIYMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114NBIYMTR-ND
Analog and Digital Output 296-TMP114NBIYMTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Analog and Digital Output - 296-TMP114NBIYMTRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114NBIYMTRCT-ND
Analog and Digital Output 296-TMP114NBIYMTRCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 967398-TMP114NBIYMTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
967398-TMP114NBIYMTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 967398-TMP114NBIYMTR
Win Source Part Number: 967398-TMP114NBIYMTR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: 0°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±1°C Voltage - Supply: 1.08V ~ 1.98V Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-PICOSTAR (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP114NBIYMTR,29 6-TMP114NBIYMTRCT,29 6-TMP114NBIYMTRDKR

Win Source Part Number: 967398-TMP114NBIYMTR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: Standby Mode, Shutdown Mode, One-Shot, Programmable Limit
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: 0°C ~ 85°C (-40°C ~ 125°C)
Resolution: 16 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Voltage - Supply: 1.08V ~ 1.98V
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-PICOSTAR (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP114NBIYMTR,296-TMP114NBIYMTRCT,296-TMP114NBIYMTRDKR

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP114NBIYMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP114NBIYMTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP114NBIYMTR
0.15-MM HEIGHT, 1.2-V CAPABLE TE

0.15-MM HEIGHT, 1.2-V CAPABLE TE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP114NBIYMTRDKR-ND 967398-TMP114NBIYMTR TMP114NBIYMTR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-XFBGA, DSBGA Surface Mount (SMD); 4-XFBGA, DSBGA
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 2333517 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting TO-5
Standards and Certifications RoHS
View Details
LM26LV-Q1 Automotive 1.6 V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVQISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
Optical Weld. Temperature Sensor FC 1535 - 1-FS63WTS-ARM/1535 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CQDRLRQ1 - 937085-TMP302CQDRLRQ1 - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details