Texas Instruments High-Performance Analog Analog and Digital Output TMP114AIYMTR

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-TMP114AIYMTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114AIYMTRDKR-ND
Analog and Digital Output 296-TMP114AIYMTRDKR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Analog and Digital Output - 296-TMP114AIYMTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114AIYMTR-ND
Analog and Digital Output 296-TMP114AIYMTR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Analog and Digital Output - 296-TMP114AIYMTRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP114AIYMTRCT-ND
Analog and Digital Output 296-TMP114AIYMTRCT-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Temperature Sensor Digital, Local -40°C ~ 125°C 16 b 4-PICOSTAR (0.76x0.76)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1127785-TMP114AIYMTR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1127785-TMP114AIYMTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1127785-TMP114AIYMTR
Win Source Part Number: 1127785-TMP114AIYMTR Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Shutdown Mode, Standby Mode Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: -10°C ~ 85°C (-40°C ~ 125°C) Resolution: 16 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±3°C (±5°C) Voltage - Supply: 1.08V ~ 1.98V Package / Case: 4-XFBGA, DSBGA Supplier Device Package: 4-PICOSTAR (0.76x0.76) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-TMP114AIYMTR,296 -TMP114AIYMTRDKR,296 -TMP114AIYMTRCT

Win Source Part Number: 1127785-TMP114AIYMTR
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Shutdown Mode, Standby Mode
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: -10°C ~ 85°C (-40°C ~ 125°C)
Resolution: 16 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Voltage - Supply: 1.08V ~ 1.98V
Package / Case: 4-XFBGA, DSBGA
Supplier Device Package: 4-PICOSTAR (0.76x0.76)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TMP114AIYMTR,296-TMP114AIYMTRDKR,296-TMP114AIYMTRCT

Buy Now
Analog and Digital Output - TMP114AIYMTR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP114AIYMTR
Analog and Digital Output TMP114AIYMTR
0.15-MM HEIGHT, 1.2-V CAPABLE TE

0.15-MM HEIGHT, 1.2-V CAPABLE TE

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP114AIYMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP114AIYMTR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP114AIYMTR
0.15-MM HEIGHT, 1.2-V CAPABLE TE

0.15-MM HEIGHT, 1.2-V CAPABLE TE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-TMP114AIYMTRDKR-ND 1127785-TMP114AIYMTR TMP114AIYMTR TMP114AIYMTR
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 4-XFBGA, DSBGA Surface Mount (SMD); 4-XFBGA, DSBGA Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533791 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers