Texas Instruments High-Performance Analog Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP112BIDRLT

Description
Win Source Part Number: 996586-TMP112BIDRLT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 0°C ~ 65°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP112BIDRLT-ND,296- 49106-1,296-49106-2, 296-49106-6 Base Product Number: TMP112
Request a Quote Datasheet
Description
Win Source Part Number: 996586-TMP112BIDRLT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 0°C ~ 65°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP112BIDRLT-ND,296- 49106-1,296-49106-2, 296-49106-6 Base Product Number: TMP112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 996586-TMP112BIDRLT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
996586-TMP112BIDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 996586-TMP112BIDRLT
Win Source Part Number: 996586-TMP112BIDRLT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: 2-Wire Serial, I2C/SMBUS Test Condition: 0°C ~ 65°C (-40°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±0.5°C (±1°C) Voltage - Supply: 1.4V ~ 3.6V Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-5X3 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TMP112BIDRLT-ND,296- 49106-1,296-49106-2, 296-49106-6 Base Product Number: TMP112

Win Source Part Number: 996586-TMP112BIDRLT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: 2-Wire Serial, I2C/SMBUS
Test Condition: 0°C ~ 65°C (-40°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Voltage - Supply: 1.4V ~ 3.6V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMP112BIDRLT-ND,296-49106-1,296-49106-2,296-49106-6
Base Product Number: TMP112

Buy Now Datasheet
Analog and Digital Output - 296-49106-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-49106-6-ND
Analog and Digital Output 296-49106-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-49106-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-49106-1-ND
Analog and Digital Output 296-49106-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-49106-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-49106-2-ND
Analog and Digital Output 296-49106-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP112BIDRLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP112BIDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP112BIDRLT
SENSOR DIGITAL -40C-125C SOT563

SENSOR DIGITAL -40C-125C SOT563

Supplier's Site
Analog and Digital Output - TMP112BIDRLT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP112BIDRLT
Analog and Digital Output TMP112BIDRLT
SENSOR DIGITAL -40C-125C SOT563

SENSOR DIGITAL -40C-125C SOT563

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 996586-TMP112BIDRLT 296-49106-6-ND TMP112BIDRLT TMP112BIDRLT
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Weld. Temperature Sensor FC 1555 - 1-FS63WTS-ARM/1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S11156-2048-02 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
 - ST150 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5 With Lens
View Details
LM34 Precision Fahrenheit Temperature Sensor - LM34CZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 5 to 30 volts
View Details
5 suppliers