Manufacturer: Texas Instruments
Win Source Part Number: 937074-TMP112BIDRLR
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP112
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49466-2, 296-49466-1, 296-49466-6
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
SENSOR DIGITAL -40C-125C 6SOT
SENSOR DIGITAL -40C-125C 6SOT
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 937074-TMP112BIDRLR | 296-49466-1-ND | TMP112BIDRLR | TMP112BIDRLR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112BIDRLR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |