Texas Instruments High-Performance Analog Analog and Digital Output TMP107BQDRQ1

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-43104-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-43104-6-ND
Analog and Digital Output 296-43104-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-43104-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-43104-2-ND
Analog and Digital Output 296-43104-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-43104-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-43104-1-ND
Analog and Digital Output 296-43104-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BQDRQ1 - 1270780-TMP107BQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BQDRQ1
1270780-TMP107BQDRQ1
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BQDRQ1 1270780-TMP107BQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1270780-TMP107BQDRQ1 Packaging: Reel Mounting Style: SMD Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode Output Type: SMAART Wire Test Condition: -20°C ~ 70°C (-55°C ~ 125°C) Resolution: 14 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±0.4°C (±0.7°C) Categories: Sensors, Transducers Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 1.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270780-TMP107BQDRQ1
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: SMAART Wire
Test Condition: -20°C ~ 70°C (-55°C ~ 125°C)
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±0.4°C (±0.7°C)
Categories: Sensors, Transducers
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 5.5V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP107BQDRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP107BQDRQ1
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP107BQDRQ1
SENSOR DIGITAL -55C-125C 8SOIC

SENSOR DIGITAL -55C-125C 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-43104-6-ND 1270780-TMP107BQDRQ1 TMP107BQDRQ1
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BQDRQ1 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

 - ST60 High Temperature - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Image sensor modules - C16795-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details