Manufacturer: Texas Instruments
Win Source Part Number: 848148-TMP107BIDR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP107
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43335-2, 296-43335-1, 296-43335-6
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 848148-TMP107BIDR | 296-43335-2-ND | TMP107BIDR | TMP107BIDR |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BIDR | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |