0.4C Temperature Sensor UART EEPROM SOIC
0.4C Temperature Sensor UART EEPROM SOIC
0.4C Temperature Sensor UART EEPROM SOIC
Temperature Sensor Digital, Local -55°C ~ 125°C 14 b 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 813563-TMP107BID
Packaging: Tube
Mounting Style: SMD
Features: One-Shot, Output Switch, Programmable Limit, Shutdown Mode
Output Type: SMAART Wire
Test Condition: -20°C ~ 70°C (-55°C ~ 125°C)
Resolution: 14 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±0.4°C (±0.7°C)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 8-SOIC
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.7V ~ 5.5V
SENSOR DIGITAL -55C-125C 8SOIC
SENSOR DIGITAL -55C-125C 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1330726P | 1330726 | 296-43340-5-ND | 813563-TMP107BID | TMP107BID | TMP107BID |
| Product Name | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP107BID | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature |