Texas Instruments High-Performance Analog Analog and Digital Output TMP1075DSGT

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-53398-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-53398-2-ND
Analog and Digital Output 296-53398-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-53398-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-53398-6-ND
Analog and Digital Output 296-53398-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-53398-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-53398-1-ND
Analog and Digital Output 296-53398-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1000705-TMP1075DSGT - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1000705-TMP1075DSGT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1000705-TMP1075DSGT
Win Source Part Number: 1000705-TMP1075DSGT Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Features: One-Shot, Shutdown Mode Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output Type: I²C/SMBus Test Condition: -40°C ~ 75°C (-55°C ~ 125°C) Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 1.7V ~ 5.5V Package / Case: 8-WFDFN Exposed Pad Supplier Device Package: 8-WSON (2x2) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-53398-6,296-5339 8-1,296-53398-2 Base Product Number: TMP1075

Win Source Part Number: 1000705-TMP1075DSGT
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Features: One-Shot, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -40°C ~ 75°C (-55°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-WFDFN Exposed Pad
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-53398-6,296-53398-1,296-53398-2
Base Product Number: TMP1075

Buy Now Datasheet
Analog and Digital Output - TMP1075DSGT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP1075DSGT
Analog and Digital Output TMP1075DSGT
HIGH-ACCURACY UPGRADE TO INDUSTR

HIGH-ACCURACY UPGRADE TO INDUSTR

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP1075DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP1075DSGT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075DSGT
HIGH-ACCURACY UPGRADE TO INDUSTR

HIGH-ACCURACY UPGRADE TO INDUSTR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-53398-2-ND 1000705-TMP1075DSGT TMP1075DSGT TMP1075DSGT
Product Name Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-WFDFN Exposed Pad Surface Mount (SMD); 8-WFDFN Exposed Pad Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1904812 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-5/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers