Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DSGR TMP1075DSGR

Description
Manufacturer: Texas Instruments Win Source Part Number: 849455-TMP1075DSGR Features: Temperature Sensor Package: Reel - TR Family Name: TMP1075 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP1075DSGRTR, 296-TMP1075DSGRDKR, 296-TMP1075DSGRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 849455-TMP1075DSGR Features: Temperature Sensor Package: Reel - TR Family Name: TMP1075 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP1075DSGRTR, 296-TMP1075DSGRDKR, 296-TMP1075DSGRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DSGR - 849455-TMP1075DSGR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DSGR
849455-TMP1075DSGR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DSGR 849455-TMP1075DSGR
Manufacturer: Texas Instruments Win Source Part Number: 849455-TMP1075DSGR Features: Temperature Sensor Package: Reel - TR Family Name: TMP1075 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-TMP1075DSGRTR, 296-TMP1075DSGRDKR, 296-TMP1075DSGRCT

Manufacturer: Texas Instruments
Win Source Part Number: 849455-TMP1075DSGR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP1075
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-TMP1075DSGRTR, 296-TMP1075DSGRDKR, 296-TMP1075DSGRCT

Buy Now Datasheet
Analog and Digital Output - 296-TMP1075DSGRDKR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP1075DSGRDKR-ND
Analog and Digital Output 296-TMP1075DSGRDKR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP1075DSGRTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP1075DSGRTR-ND
Analog and Digital Output 296-TMP1075DSGRTR-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Analog and Digital Output - 296-TMP1075DSGRCT-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-TMP1075DSGRCT-ND
Analog and Digital Output 296-TMP1075DSGRCT-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-WSON (2x2)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP1075DSGR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP1075DSGR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075DSGR
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site
Analog and Digital Output - TMP1075DSGR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP1075DSGR
Analog and Digital Output TMP1075DSGR
IC TEMP SENSOR

IC TEMP SENSOR

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 849455-TMP1075DSGR 296-TMP1075DSGRDKR-ND TMP1075DSGR TMP1075DSGR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DSGR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1901390P - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature 125 C (257 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM335 Precision Temperature Sensor - LM335AM/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers