Texas Instruments High-Performance Analog Analog and Digital Output TMP1075DR

Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-51833-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51833-2-ND
Analog and Digital Output 296-51833-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-51833-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51833-6-ND
Analog and Digital Output 296-51833-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-51833-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-51833-1-ND
Analog and Digital Output 296-51833-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DR - 851719-TMP1075DR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DR
851719-TMP1075DR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DR 851719-TMP1075DR
Manufacturer: Texas Instruments Win Source Part Number: 851719-TMP1075DR Features: Temperature Sensor Package: Reel - TR Family Name: TMP1075 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP1075DR-ND, 296-51833-6, 296-51833-1, 296-51833-2

Manufacturer: Texas Instruments
Win Source Part Number: 851719-TMP1075DR
Features: Temperature Sensor
Package: Reel - TR
Family Name: TMP1075
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP1075DR-ND, 296-51833-6, 296-51833-1, 296-51833-2

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP1075DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP1075DR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP1075DR
DIGITAL TEMP SENSOR W/ 2-WIRE IN

DIGITAL TEMP SENSOR W/ 2-WIRE IN

Supplier's Site
Analog and Digital Output - TMP1075DR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP1075DR
Analog and Digital Output TMP1075DR
DIGITAL TEMP SENSOR W/ 2-WIRE IN

DIGITAL TEMP SENSOR W/ 2-WIRE IN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-51833-2-ND 851719-TMP1075DR TMP1075DR TMP1075DR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP1075DR Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)" Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - Gen III - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347155-A1145LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Optical Lab. Temperature Sensor FC 1515 - 1-FS63LTS-1515 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details