Win Source Part Number: 1100321-TMP1075DGKT
Category: Sensors, Transducers>Temperat
Features: One-Shot, Shutdown Mode
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Test Condition: -25°C ~ 100°C (-55°C ~ 125°C)
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Voltage - Supply: 1.7V ~ 5.5V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TMP1075DGKT-ND,296-5
Base Product Number: TMP1075
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
Temperature Sensor Digital, Local -55°C ~ 125°C 12 b 8-VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
SENSOR DIGITAL -55C-125C 8VSSOP
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 1100321-TMP1075DGKT | 296-50245-2-ND | TMP1075DGKT | TMP1075DGKT |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |