Manufacturer: Texas Instruments
Win Source Part Number: 797265-TMP007AIYZFT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: One-Shot, Output Switch, Shutdown Mode
Package: 8-UFBGA, DSBGA
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.5 V ~ 5.5 V
Test Condition: -40°C ~ 125°C
Resolution: 14 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C
Family Name: TMP007
Categories: Sensors, Transducers
Manufacturer Package: 8-DSBGA
Alternative Parts (Cross-Reference): TC07VOA713; DS60X/T&R; DS60R/T&R; MAX6605MXK+;
Introduction Date: April 23, 2014
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
SENSOR DGTL -40C-125C 8DSBGA
SENSOR DGTL -40C-125C 8DSBGA
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | 797265-TMP007AIYZFT | TMP007AIYZFT | TMP007AIYZFT |
| Product Name | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP007AIYZFT | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |