Texas Instruments High-Performance Analog Analog and Digital Output TMP007AIYZFR

Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 14 b 8-DSBGA
Request a Quote Datasheet
Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 14 b 8-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-40675-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-40675-2-ND
Analog and Digital Output 296-40675-2-ND
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 14 b 8-DSBGA

Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 14 b 8-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP007AIYZFR - 1110001-TMP007AIYZFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP007AIYZFR
1110001-TMP007AIYZFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP007AIYZFR 1110001-TMP007AIYZFR
Manufacturer: Texas Instruments Win Source Part Number: 1110001-TMP007AIYZFR Packaging: Reel - TR Features: One-Shot, Output Switch, Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 14 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C Family Name: TMP007 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA (1.8x1.8) Supply Voltage - Operating: 2.5 V to 5.5 V Testing Conditions: -40°C to 125°C Alternative Parts (Cross-Reference): ZTP-135L; ZTP-315; PTL111201A10K0K100; PTL111201B100RK100; Introduction Date: April 23, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1110001-TMP007AIYZFR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 14 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C
Family Name: TMP007
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA (1.8x1.8)
Supply Voltage - Operating: 2.5 V to 5.5 V
Testing Conditions: -40°C to 125°C
Alternative Parts (Cross-Reference): ZTP-135L; ZTP-315; PTL111201A10K0K100; PTL111201B100RK100;
Introduction Date: April 23, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP007AIYZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP007AIYZFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP007AIYZFR
SENSOR DIGITAL -40C-125C 8DSBGA

SENSOR DIGITAL -40C-125C 8DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-40675-2-ND 1110001-TMP007AIYZFR TMP007AIYZFR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP007AIYZFR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-UFBGA, DSBGA Surface Mount (SMD); 8-DSBGA (1.8x1.8)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Hall-Effect Sensor IC With Analog Output - A1315LUATN-5-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
View Details
2 suppliers
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details