Texas Instruments Standard Linear and Logic Development Boards, Kits, Programmers - Evaluation Boards - Sensors TMP006EVM

Description
Win Source Part Number: 1232584-TMP006EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI, USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: TMP006 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): TMP006EVM .; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-28769 Base Product Number: TMP006 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1232584-TMP006EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI, USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: TMP006 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): TMP006EVM .; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-28769 Base Product Number: TMP006 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1232584-TMP006EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1232584-TMP006EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1232584-TMP006EVM
Win Source Part Number: 1232584-TMP006EVM Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: I2C, SPI, USB Supplied Contents: Board(s), Cable(s) Embedded: No Utilized IC / Part: TMP006 Sensor Type: Temperature Voltage - Supply: 2.7V ~ 5.5V Alternative Parts (Cross-Reference): TMP006EVM .; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-28769 Base Product Number: TMP006 RoHS Status: Not applicable

Win Source Part Number: 1232584-TMP006EVM
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: I2C, SPI, USB
Supplied Contents: Board(s), Cable(s)
Embedded: No
Utilized IC / Part: TMP006
Sensor Type: Temperature
Voltage - Supply: 2.7V ~ 5.5V
Alternative Parts (Cross-Reference): TMP006EVM .;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-28769
Base Product Number: TMP006
RoHS Status: Not applicable

Buy Now Datasheet
EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006 - TMP006EVM - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006
TMP006EVM
EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006 TMP006EVM
EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006

EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - TMP006EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
TMP006EVM
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards TMP006EVM
EVAL MODULE FOR TMP006

EVAL MODULE FOR TMP006

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1232584-TMP006EVM TMP006EVM TMP006EVM
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors EVAL MODULE FOR TMP006 Temperature - I¦C SPI USB - 2.7 V ~ 5.5 V No Board Cables CD TMP006 Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 2189175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVAL-433-KH3-ND - DigiKey
Specs
Supported System Receiver, Transmitter
View Details
2 suppliers
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-036 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Thermal Management
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details