Texas Instruments High-Performance Analog Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR TMP006BIYZFR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1270754-TMP006BIYZFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Shutdown Mode Package: 8-UFBGA, DSBGA Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.2 V ~ 5.5 V Test Condition: 0°C ~ 60°C (-40°C ~ 125°C) Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: 20°C ~ 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Family Name: TMP006B Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA Alternative Parts (Cross-Reference): TMP05BRT-500RL7; TMP05BRTZ-500REEL7; TMP05BRT-REEL7; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1270754-TMP006BIYZFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Shutdown Mode Package: 8-UFBGA, DSBGA Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.2 V ~ 5.5 V Test Condition: 0°C ~ 60°C (-40°C ~ 125°C) Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: 20°C ~ 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Family Name: TMP006B Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA Alternative Parts (Cross-Reference): TMP05BRT-500RL7; TMP05BRTZ-500REEL7; TMP05BRT-REEL7; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR - 1270754-TMP006BIYZFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR
1270754-TMP006BIYZFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR 1270754-TMP006BIYZFR
Manufacturer: Texas Instruments Win Source Part Number: 1270754-TMP006BIYZFR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Shutdown Mode Package: 8-UFBGA, DSBGA Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.2 V ~ 5.5 V Test Condition: 0°C ~ 60°C (-40°C ~ 125°C) Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: 20°C ~ 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Family Name: TMP006B Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: 8-DSBGA Alternative Parts (Cross-Reference): TMP05BRT-500RL7; TMP05BRTZ-500REEL7; TMP05BRT-REEL7; Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1270754-TMP006BIYZFR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Shutdown Mode
Package: 8-UFBGA, DSBGA
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.2 V ~ 5.5 V
Test Condition: 0°C ~ 60°C (-40°C ~ 125°C)
Resolution: 15 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: 20°C ~ 60°C (IR)
Accuracy - Highest (Lowest): ±1°C (±1.5°C)
Family Name: TMP006B
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-DSBGA
Alternative Parts (Cross-Reference): TMP05BRT-500RL7; TMP05BRTZ-500REEL7; TMP05BRT-REEL7;
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Analog and Digital Output - TMP006BIYZFR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP006BIYZFR-ND
Analog and Digital Output TMP006BIYZFR-ND
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP006BIYZFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP006BIYZFR
SENSOR DGTL -40C-125C 8DSBGA

SENSOR DGTL -40C-125C 8DSBGA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1270754-TMP006BIYZFR TMP006BIYZFR-ND TMP006BIYZFR
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006BIYZFR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details