Texas Instruments High-Performance Analog Analog and Digital Output TMP006AIYZFR

Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA
Request a Quote Datasheet
Description
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-28819-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-28819-2-ND
Analog and Digital Output 296-28819-2-ND
Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Temperature Sensor Digital, Infrared (IR) -40°C ~ 125°C 15 b 8-DSBGA

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006AIYZFR - 033214-TMP006AIYZFR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006AIYZFR
033214-TMP006AIYZFR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006AIYZFR 033214-TMP006AIYZFR
Manufacturer: Texas Instruments Win Source Part Number: 033214-TMP006AIYZFR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 15 b Sensor Type: Digital, Infrared (IR) Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: 20°C to 60°C (IR) Accuracy - Highest (Lowest): ±1°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-DSBGA Supply Voltage - Operating: 2.2 V to 5.5 V Testing Conditions: 0°C to 60°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 033214-TMP006AIYZFR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 15 b
Sensor Type: Digital, Infrared (IR)
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: 20°C to 60°C (IR)
Accuracy - Highest (Lowest): ±1°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DSBGA
Supply Voltage - Operating: 2.2 V to 5.5 V
Testing Conditions: 0°C to 60°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Analog and Digital Output - TMP006AIYZFR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP006AIYZFR
Analog and Digital Output TMP006AIYZFR
SENSOR DGTL -40C-125C 8DSBGA

SENSOR DGTL -40C-125C 8DSBGA

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP006AIYZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP006AIYZFR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP006AIYZFR
SENSOR DGTL -40C-125C 8DSBGA

SENSOR DGTL -40C-125C 8DSBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number 296-28819-2-ND 033214-TMP006AIYZFR TMP006AIYZFR TMP006AIYZFR
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP006AIYZFR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting 8-UFBGA, DSBGA Surface Mount (SMD); 8-DSBGA Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Lab. Temperature Sensor FC 1595 - 1-FS63LTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3901-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Thin Film Based Thermopile Detector - DR46 Compensated - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-8 with 3 Pins
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-150/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details