Win Source Part Number: 1341751-TMDXSK437X
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A9
Package: Box
Standard Package: 1
Contents: Board(s) , LCD
Utilized IC / Part: AM437x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDXSK437
Product Status: Obsolete
RoHS Status: Not applicable
AM437x Sitara™ ARM® Cortex®-A9 MPU Embedded Evaluation Board
Development Boards & Kits - ARM Aegis Starter Kit
AM437X EVAL BRD
EVALUATION BRD, 1GHZ MPU W/ 3D GRAPHICS; Silicon Manufacturer:Texas Instruments; No. of Bits:32bit; Silicon Family Name:Sitara; Core Architecture:ARM; Core Sub-Architecture:Cor
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341751-TMDXSK437X | 296-43825-ND | TMDXSK437X | TMDXSK437X | 29AH8000 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Embedded MCU, DSP Evaluation Boards | Development Boards & Kits - ARM | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards | Evaluation Brd, 1Ghz Mpu W/ 3D Graphics; Silicon Manufacturer Texas Instruments |
| Category | Developement Board | Developement Board; Development Suite / Kit | Developement Board | Developement Board |