Texas Instruments Evaluation Boards - Embedded - MCU, DSP - TMDXRM57LHDK TMDXRM57LHDK

Description
Manufacturer: Texas Instruments Win Source Part Number: 937052-TMDXRM57LHDK Series: Hercules™ Features: RM57L843 Hercules Development Kit series ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-R5F Package: Box Mounting: Fixed Part Status: Obsolete Family Name: TMDX Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 937052-TMDXRM57LHDK Series: Hercules™ Features: RM57L843 Hercules Development Kit series ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-R5F Package: Box Mounting: Fixed Part Status: Obsolete Family Name: TMDX Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Embedded - MCU, DSP - TMDXRM57LHDK - 937052-TMDXRM57LHDK - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Embedded - MCU, DSP - TMDXRM57LHDK
937052-TMDXRM57LHDK
Evaluation Boards - Embedded - MCU, DSP - TMDXRM57LHDK 937052-TMDXRM57LHDK
Manufacturer: Texas Instruments Win Source Part Number: 937052-TMDXRM57LHDK Series: Hercules™ Features: RM57L843 Hercules Development Kit series ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board Core Processor: ARM® Cortex®-R5F Package: Box Mounting: Fixed Part Status: Obsolete Family Name: TMDX Categories: Development Boards ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150

Manufacturer: Texas Instruments
Win Source Part Number: 937052-TMDXRM57LHDK
Series: Hercules™
Features: RM57L843 Hercules Development Kit series ARM® Cortex®-R5F MCU 32-Bit Embedded Evaluation Board
Core Processor: ARM® Cortex®-R5F
Package: Box
Mounting: Fixed
Part Status: Obsolete
Family Name: TMDX
Categories: Development Boards
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXRM57LHDK - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXRM57LHDK
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXRM57LHDK
HERCULES DEV KIT RM57L843 EVAL

HERCULES DEV KIT RM57L843 EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 937052-TMDXRM57LHDK TMDXRM57LHDK
Product Name Evaluation Boards - Embedded - MCU, DSP - TMDXRM57LHDK Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
TB,TC,AT224,JT,50/75 OHM - TB-41 - Mini-Circuits
Specs
Category Developement Board
View Details