Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXOSKL138BET

Description
OMAP-L138, TMS320C6748 OMAP™ ARM9, C674x DSP Embedded Evaluation Board
Request a Quote Datasheet
Description
OMAP-L138, TMS320C6748 OMAP™ ARM9, C674x DSP Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-24848-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-24848-ND
Embedded MCU, DSP Evaluation Boards 296-24848-ND
OMAP-L138, TMS320C6748 OMAP™ ARM9, C674x DSP Embedded Evaluation Board

OMAP-L138, TMS320C6748 OMAP™ ARM9, C674x DSP Embedded Evaluation Board

Buy Now Datasheet
EVAL MOD OMAP-L138/TMX320C6748 MPU OMAP-L138 TMS320C6748 Board CD - TMDXOSKL138BET - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL MOD OMAP-L138/TMX320C6748 MPU OMAP-L138 TMS320C6748 Board CD
TMDXOSKL138BET
EVAL MOD OMAP-L138/TMX320C6748 MPU OMAP-L138 TMS320C6748 Board CD TMDXOSKL138BET
EVAL MOD OMAP-L138/TMX320C674 8 MPU OMAP-L138 TMS320C6748 Board CD

EVAL MOD OMAP-L138/TMX320C6748 MPU OMAP-L138 TMS320C6748 Board CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341788-TMDXOSKL138BET - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341788-TMDXOSKL138BET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341788-TMDXOSKL138BET
Win Source Part Number: 1341788-TMDXOSKL138B ET Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Core Processor: ARM9, C674x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: OMAP-L138, TMS320C6748 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1341788-TMDXOSKL138BET
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Core Processor: ARM9, C674x
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: OMAP-L138, TMS320C6748
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXOSKL138BET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXOSKL138BET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXOSKL138BET
OMAP-L138/TMS320C674 8 EVAL BRD

OMAP-L138/TMS320C6748 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-24848-ND TMDXOSKL138BET 1341788-TMDXOSKL138BET TMDXOSKL138BET
Product Name Embedded MCU, DSP Evaluation Boards EVAL MOD OMAP-L138/TMX320C6748 MPU OMAP-L138 TMS320C6748 Board CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Supported System DSP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-900-PRC-ND - DigiKey
Specs
Supported System Transceiver
View Details