Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXOSKL137BET

Description
Win Source Part Number: 1341881-TMDXOSKL137B ET Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Core Processor: ARM9, C674x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: OMAP-L137, TMS320C6747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341881-TMDXOSKL137B ET Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Core Processor: ARM9, C674x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: OMAP-L137, TMS320C6747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341881-TMDXOSKL137BET - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341881-TMDXOSKL137BET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341881-TMDXOSKL137BET
Win Source Part Number: 1341881-TMDXOSKL137B ET Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Core Processor: ARM9, C674x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: OMAP-L137, TMS320C6747 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341881-TMDXOSKL137BET
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Core Processor: ARM9, C674x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: OMAP-L137, TMS320C6747
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXOSKL137BET
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXOSKL137BET
OMAP-L137/TMS320C674 7 EVAL BRD

OMAP-L137/TMS320C6747 EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341881-TMDXOSKL137BET TMDXOSKL137BET
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products