Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXLCDK6748

Description
TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-37514-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-37514-ND
Embedded MCU, DSP Evaluation Boards 296-37514-ND
TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board

TMS320C6748 C6000™ C674x DSP Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341888-TMDXLCDK6748 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341888-TMDXLCDK6748
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341888-TMDXLCDK6748
Win Source Part Number: 1341888-TMDXLCDK6748 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C6000™ Type: DSP Core Processor: C674x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C6748 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341888-TMDXLCDK6748
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C6000™
Type: DSP
Core Processor: C674x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C6748
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXLCDK6748 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXLCDK6748
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXLCDK6748
TMS320C6748 EVAL BRD

TMS320C6748 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-37514-ND 1341888-TMDXLCDK6748 TMDXLCDK6748
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Supported System DSP
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Fusion - AS-RTK3B-UM981-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-1EDI303YASEVALBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Gate Driver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
TB,GVA-92+(2000MHZ) - TB-821+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1906912 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details