Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXLCDK138

Description
OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Request a Quote Datasheet
Description
OMAP-L138 OMAP™ DSP Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-35882-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-35882-ND
Embedded MCU, DSP Evaluation Boards 296-35882-ND
OMAP-L138 OMAP™ DSP Embedded Evaluation Board

OMAP-L138 OMAP™ DSP Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341703-TMDXLCDK138 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341703-TMDXLCDK138
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341703-TMDXLCDK138
Win Source Part Number: 1341703-TMDXLCDK138 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply, Accessories Utilized IC / Part: OMAP-L138 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341703-TMDXLCDK138
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply, Accessories
Utilized IC / Part: OMAP-L138
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXLCDK138 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXLCDK138
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXLCDK138
OMAP-L138 EVAL BRD

OMAP-L138 EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-35882-ND 1341703-TMDXLCDK138 TMDXLCDK138
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Supported System DSP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 2305105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details
Development Kit; Kit Application Type Cypress Infineon Technologies - 19M6303 - Newark, An Avnet Company
Specs
Category Developement Board
Supported System EZ-OTG / EZ-Host
Manufacturer Cypress; Other
View Details
2 suppliers