Texas Instruments KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply TMDXL138LOGICEXP

Description
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply
Request a Quote Datasheet
Description
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply - TMDXL138LOGICEXP - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply
TMDXL138LOGICEXP
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply TMDXL138LOGICEXP
KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply

KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341933-TMDXL138LOGICEXP - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341933-TMDXL138LOGICEXP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341933-TMDXL138LOGICEXP
Win Source Part Number: 1341933-TMDXL138LOGI CEXP Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: OMAP™ Type: DSP Core Processor: ARM9 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) , Power Supply Utilized IC / Part: OMAP-L138 Board Type: Evaluation Platform Operating System: Linux Mounting Type: Fixed Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX RoHS Status: Not applicable

Win Source Part Number: 1341933-TMDXL138LOGICEXP
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: OMAP™
Type: DSP
Core Processor: ARM9
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s) , Power Supply
Utilized IC / Part: OMAP-L138
Board Type: Evaluation Platform
Operating System: Linux
Mounting Type: Fixed
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXL138LOGICEXP
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXL138LOGICEXP
OMAP-L138 EVAL BRD

OMAP-L138 EVAL BRD

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDXL138LOGICEXP 1341933-TMDXL138LOGICEXP TMDXL138LOGICEXP
Product Name KIT EXPERIMENTER OMAP-L138 System-on-Module OMAP-L138 2 Boards Cable Power Supply Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,HFCN,FV1206-1,50 OHM - TB-285 - Mini-Circuits
Specs
Category Developement Board
View Details