Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXIDK5718

Description
AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Request a Quote Datasheet
Description
AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-46779-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-46779-ND
Embedded MCU, DSP Evaluation Boards 296-46779-ND
AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board

AM571x Sitara™ ARM® Cortex®-A15 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341917-TMDXIDK5718 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341917-TMDXIDK5718
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341917-TMDXIDK5718
Win Source Part Number: 1341917-TMDXIDK5718 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A15 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: AM571x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDXIDK5718 RoHS Status: Not applicable

Win Source Part Number: 1341917-TMDXIDK5718
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A15
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: AM571x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDXIDK5718
RoHS Status: Not applicable

Buy Now Datasheet
Sheung Wan, Hong Kong
Development Boards & Kits - ARM
TMDXIDK5718
Development Boards & Kits - ARM TMDXIDK5718
Development Boards & Kits - ARM Production AM571x IDK

Development Boards & Kits - ARM Production AM571x IDK

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXIDK5718 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXIDK5718
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXIDK5718
AM571X EVAL BRD

AM571X EVAL BRD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-46779-ND 1341917-TMDXIDK5718 TMDXIDK5718 TMDXIDK5718
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards & Kits - ARM Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-32-75+DF782,75 OHM - TB-966+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2619845 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System SPI, UART, I2C
Manufacturer DEBIX SOM A; Other
View Details