Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXIDK5718-BTA

Description
Win Source Part Number: 1341773-TMDXIDK5718- BTA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A15 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: AM571x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341773-TMDXIDK5718- BTA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A15 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: AM571x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341773-TMDXIDK5718-BTA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341773-TMDXIDK5718-BTA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341773-TMDXIDK5718-BTA
Win Source Part Number: 1341773-TMDXIDK5718- BTA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A15 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) , Accessories Utilized IC / Part: AM571x Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A992C Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341773-TMDXIDK5718-BTA
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A15
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s) , Accessories
Utilized IC / Part: AM571x
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A992C
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXIDK5718-BTA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXIDK5718-BTA
AM571X EVAL BRD

AM571X EVAL BRD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341773-TMDXIDK5718-BTA TMDXIDK5718-BTA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - 343-L000970-80-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-007-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Voltmeter
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
Sensor Development Tools - 2473245 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details