Win Source Part Number: 1341792-TMDXIDK3359
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A8
Package: Box
Standard Package: 1
Contents: Board(s) , Power Supply
Utilized IC / Part: AM3359
Board Type: Evaluation Platform
Operating System: Linux
Mounting Type: Fixed
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable
KIT IND DEV FOR AM3359 MCU AM3359 2 Boards Cables CD Power Supplies
AM3359 Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board
AM3359 EVAL BRD
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1341792-TMDXIDK3359 | TMDXIDK3359 | 296-29952-ND | TMDXIDK3359 |
| Product Name | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | KIT IND DEV FOR AM3359 MCU AM3359 2 Boards Cables CD Power Supplies | Embedded MCU, DSP Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |