Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits TMDXIDDK379D

Description
TMS320F28379 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
TMS320F28379 Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - 296-46615-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-46615-ND
Evaluation and Demonstration Boards and Kits 296-46615-ND
TMS320F28379 Motor Controller/Driver Power Management Evaluation Board

TMS320F28379 Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341765-TMDXIDDK379D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341765-TMDXIDDK379D
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341765-TMDXIDDK379D
Win Source Part Number: 1341765-TMDXIDDK379D Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Delfino™ Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) , Cable(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F28379 Secondary Attributes: Graphical User Interface (GUI) ECCN: 3A991A2 Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDXIDDK379 RoHS Status: Not applicable

Win Source Part Number: 1341765-TMDXIDDK379D
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™, Delfino™
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s) , Cable(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F28379
Secondary Attributes: Graphical User Interface (GUI)
ECCN: 3A991A2
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDXIDDK379
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDXIDDK379D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDXIDDK379D
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDXIDDK379D
C2000 DESIGNDRIVE DEVELOPMENT KI

C2000 DESIGNDRIVE DEVELOPMENT KI

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-46615-ND 1341765-TMDXIDDK379D TMDXIDDK379D
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation Boards - CY15FRAMKIT-001 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation
View Details
3 suppliers
TB.DVGA1-242APP+,DG1677,50 OHM - TB-681A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2674907 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details