Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXICE110

Description
Win Source Part Number: 1341919-TMDXICE110 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDXICE110 Interconnect System: LaunchPad
Request a Quote Datasheet
Description
Win Source Part Number: 1341919-TMDXICE110 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDXICE110 Interconnect System: LaunchPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341919-TMDXICE110 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341919-TMDXICE110
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341919-TMDXICE110
Win Source Part Number: 1341919-TMDXICE110 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDXICE110 Interconnect System: LaunchPad

Win Source Part Number: 1341919-TMDXICE110
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A8
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: AMIC110
Board Type: Evaluation Platform
Platform: Industrial Comm Engine
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDXICE110
Interconnect System: LaunchPad

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-48251-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-48251-ND
Embedded MCU, DSP Evaluation Boards 296-48251-ND
AMIC110 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board

AMIC110 Industrial Comm Engine Sitara™ ARM® Cortex®-A8 MPU Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXICE110 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXICE110
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXICE110
INDUSTRIAL COMM ENGINE AMIC110

INDUSTRIAL COMM ENGINE AMIC110

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341919-TMDXICE110 296-48251-ND TMDXICE110
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products