Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXICE110-BTA

Description
Win Source Part Number: 1341898-TMDXICE110-B TA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable Interconnect System: LaunchPad
Request a Quote Datasheet
Description
Win Source Part Number: 1341898-TMDXICE110-B TA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable Interconnect System: LaunchPad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341898-TMDXICE110-BTA - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341898-TMDXICE110-BTA
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341898-TMDXICE110-BTA
Win Source Part Number: 1341898-TMDXICE110-B TA Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: AMIC110 Board Type: Evaluation Platform Platform: Industrial Comm Engine Mounting Type: Fixed ECCN: OBSOLETE Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 0000.00.0000 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable Interconnect System: LaunchPad

Win Source Part Number: 1341898-TMDXICE110-BTA
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A8
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: AMIC110
Board Type: Evaluation Platform
Platform: Industrial Comm Engine
Mounting Type: Fixed
ECCN: OBSOLETE
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable
Interconnect System: LaunchPad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1341898-TMDXICE110-BTA
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Development Tools - QPB7432PCK - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010713 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
AgOpenGPS All-in-One (AIO) Board - RTK Items Set (u-blox ZED-F9P) - AS-STARTKIT-AOGPS-AIOF9P-SMA-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; GPS
View Details
Specs
Category Developement Board
View Details