Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits TMDXHVMTRKIT5X

Description
Win Source Part Number: 1341915-TMDXHVMTRKIT 5X Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Piccolo™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F2805x ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDXHVMTRKIT5 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341915-TMDXHVMTRKIT 5X Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Piccolo™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F2805x ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDXHVMTRKIT5 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1341915-TMDXHVMTRKIT5X - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1341915-TMDXHVMTRKIT5X
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1341915-TMDXHVMTRKIT5X
Win Source Part Number: 1341915-TMDXHVMTRKIT 5X Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Series: C2000™, Piccolo™ Type: Power Management Package: Box Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s) Embedded: Yes, MCU, 32-Bit Utilized IC / Part: TMS320F2805x ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDXHVMTRKIT5 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341915-TMDXHVMTRKIT5X
Category: Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Series: C2000™, Piccolo™
Type: Power Management
Package: Box
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s)
Embedded: Yes, MCU, 32-Bit
Utilized IC / Part: TMS320F2805x
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDXHVMTRKIT5
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - 296-46555-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-46555-ND
Evaluation and Demonstration Boards and Kits 296-46555-ND
TMS320F2805x Motor Controller/Driver Power Management Evaluation Board

TMS320F2805x Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - TMDXHVMTRKIT5X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
TMDXHVMTRKIT5X
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits TMDXHVMTRKIT5X
KIT DEV HIGH VOLT MOTOR CTRL

KIT DEV HIGH VOLT MOTOR CTRL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341915-TMDXHVMTRKIT5X 296-46555-ND TMDXHVMTRKIT5X
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 2312-PAC5526EVK1-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Motor Controller/Driver
View Details
EVAL BOARD FOR BFCV-1332+ - TB-BFCV-1332C+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Microcontroller Development Tools - 2305110 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 32-Bit; 32 Bit MCU; Other
Supported System 32 Bit MCU
View Details