Texas Instruments KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen TMDXEXP3517

Description
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen
Request a Quote Datasheet
Description
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen - TMDXEXP3517 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen
TMDXEXP3517
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen TMDXEXP3517
KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen

KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341931-TMDXEXP3517 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341931-TMDXEXP3517
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341931-TMDXEXP3517
Win Source Part Number: 1341931-TMDXEXP3517 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: Sitara™ Type: MPU Core Processor: ARM® Cortex®-A8 Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: AM3503, AM3517 Board Type: Evaluation Platform Mounting Type: Fixed ECCN: 5A002A1 TI Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341931-TMDXEXP3517
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: Sitara™
Type: MPU
Core Processor: ARM® Cortex®-A8
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: AM3503, AM3517
Board Type: Evaluation Platform
Mounting Type: Fixed
ECCN: 5A002A1 TI
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number TMDXEXP3517 1341931-TMDXEXP3517
Product Name KIT EXPERIMENTER AM3517 MCU AM3517 AM3503 Board Applications Board Touch Screen Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Evaluation and Demonstration Boards and Kits - 448-CY3274-ND - DigiKey
Specs
Category Developement Board
Supported System Transceiver, Powerline Communication
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers
TB,MMIC BALUN, DQ1225,50 OHM - TB-900+ - Mini-Circuits
Specs
Category Developement Board
View Details