Manufacturer: Texas Instruments
Win Source Part Number: 937051-TMDXEVM368
Series: DaVinci™
Features: TMS320DM36x Video Processing Video Evaluation Board
Package: Box
Part Status: Obsolete
Family Name: TMDX
Categories: Development Boards
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Other Part Number: 296-29227, TMDXEVM368-ND
TMS320DM36x Video Processing Video Evaluation Board
DGTL VIDEO EVAL MOD FOR DM368 Video Video Processing Yes DSP TMS320DM36x On-Board Camera NTSC/PAL Inputs and Outputs Audio Inputs and Outputs
DGTL VIDEO EVAL MOD FOR DM368
Development Boards & Kits - ARM TMS320DM36x Eval Mod
| Win Source Electronics | DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 937051-TMDXEVM368 | 296-29227-ND | TMDXEVM368 | TMDXEVM368 | TMDXEVM368 |
| Product Name | Evaluation and Demonstration Boards and Kits - TMDXEVM368 | Evaluation and Demonstration Boards and Kits | DGTL VIDEO EVAL MOD FOR DM368 Video Video Processing Yes DSP TMS320DM36x On-Board Camera NTSC/PAL Inputs and Outputs Audio Inputs and Outputs | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits | Development Boards & Kits - ARM |
| Category | Developement Board | Developement Board | Developement Board | Developement Board | Developement Board; Development Suite / Kit |