Texas Instruments KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards TMDXDOCK28346-168

Description
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards
Request a Quote Datasheet
Description
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards - TMDXDOCK28346-168 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards
TMDXDOCK28346-168
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards TMDXDOCK28346-168
KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards

KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341914-TMDXDOCK28346-168 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341914-TMDXDOCK28346-168
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341914-TMDXDOCK28346-168
Win Source Part Number: 1341914-TMDXDOCK2834 6-168 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28346 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341914-TMDXDOCK28346-168
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: DSP
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C28346
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28346-168
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28346-168
EXPERIMENTER TMS320C28346 EVAL

EXPERIMENTER TMS320C28346 EVAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number TMDXDOCK28346-168 1341914-TMDXDOCK28346-168 TMDXDOCK28346-168
Product Name KIT EXPERIMENTER DELFINO C28346 DSP TMX320C28346 2 Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products