Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXDOCK28343

Description
Win Source Part Number: 1341801-TMDXDOCK2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341801-TMDXDOCK2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341801-TMDXDOCK28343 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341801-TMDXDOCK28343
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341801-TMDXDOCK28343
Win Source Part Number: 1341801-TMDXDOCK2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX RoHS Status: Not applicable

Win Source Part Number: 1341801-TMDXDOCK28343
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: DSP
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C28343
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
RoHS Status: Not applicable

Buy Now Datasheet
KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards - TMDXDOCK28343 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards
TMDXDOCK28343
KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards TMDXDOCK28343
KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards

KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards

Supplier's Site
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28343
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28343
EXPERIMENTER TMS320C28343 EVAL

EXPERIMENTER TMS320C28343 EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341801-TMDXDOCK28343 TMDXDOCK28343 TMDXDOCK28343
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT EXPERIMENTER DELFINO C28343 DSP TMS320C28343 2 Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products