Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXDOCK28075

Description
TMS320F28075 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320F28075 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-41630-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-41630-ND
Embedded MCU, DSP Evaluation Boards 296-41630-ND
TMS320F28075 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28075 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341822-TMDXDOCK28075 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341822-TMDXDOCK28075
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341822-TMDXDOCK28075
Win Source Part Number: 1341822-TMDXDOCK2807 5 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28075 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341822-TMDXDOCK28075
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28075
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK28075 - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28075
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28075
EXPERIMENTER TMS320F28075 EVAL

EXPERIMENTER TMS320F28075 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-41630-ND 1341822-TMDXDOCK28075 TMDXDOCK28075
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Experimenter; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
Sensor Development Boards and Evaluation Kits - 10212633-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
TB, SAV, MMM1362, 50 OHM - TB-471+ - Mini-Circuits
Specs
Category Developement Board
View Details
GNSS Compass - RTK Starter Kit - AS-STARTKIT-COMPASS-UM982-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details