Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXDOCK28069

Description
TMS320F28069 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320F28069 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-28117-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-28117-ND
Embedded MCU, DSP Evaluation Boards 296-28117-ND
TMS320F28069 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28069 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341819-TMDXDOCK28069 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341819-TMDXDOCK28069
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341819-TMDXDOCK28069
Win Source Part Number: 1341819-TMDXDOCK2806 9 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Bulk Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28069 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341819-TMDXDOCK28069
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Bulk
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28069
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software - TMDXDOCK28069 - ASAP Semiconductor LLC
Anaheim, CA, United States
EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software
TMDXDOCK28069
EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software TMDXDOCK28069
EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software

EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK28069 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28069
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28069
EXPERIMENTER TMS320F28069 EVAL

EXPERIMENTER TMS320F28069 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-28117-ND 1341819-TMDXDOCK28069 TMDXDOCK28069 TMDXDOCK28069
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP EVAL KIT FOR TMS320F28X MCU TMS320F28069 Piccolo MCUs TMS320F2806x control cards 2 Boards cable and software Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Experimenter; Other
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108783-1-ND - DigiKey
Specs
Supported System Antenna
View Details
Evaluation and Demonstration Boards and Kits - 448-CY8CKIT-007-ND - DigiKey
Specs
Category Developement Board
Supported System Microcontroller; Analog Voltmeter
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers