Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXDOCK28035

Description
TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet
Description
TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-28137-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-28137-ND
Embedded MCU, DSP Evaluation Boards 296-28137-ND
TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28035 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341903-TMDXDOCK28035 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341903-TMDXDOCK28035
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341903-TMDXDOCK28035
Win Source Part Number: 1341903-TMDXDOCK2803 5 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28035 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX RoHS Status: Not applicable

Win Source Part Number: 1341903-TMDXDOCK28035
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28035
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
RoHS Status: Not applicable

Buy Now Datasheet
KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation - TMDXDOCK28035 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation
TMDXDOCK28035
KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation TMDXDOCK28035
KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation

KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK28035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28035
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28035
EXPERIMENTER TMS320F28035 EVAL

EXPERIMENTER TMS320F28035 EVAL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-28137-ND 1341903-TMDXDOCK28035 TMDXDOCK28035 TMDXDOCK28035
Product Name Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP KIT EXPERIMENTER PICCOLO F28035 MCU TMS320F28035 Board Cable(s) Software and Documentation Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Experimenter; Other
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2049901 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GALI-84,DF782,50 OHM / RoHS - TB-409-84+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details