Texas Instruments High-Performance Analog Embedded MCU, DSP Evaluation Boards TMDXDOCK28027

Description
TMX320F28027 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote
Description
TMX320F28027 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C2000 DIMM100 Experimenter's Kit is designed for evaluating the TMS320F28x family of devices. It includes a docking station and a F28x controlCARD, allowing users to access key GPIO and ADC signals. The docking station features two prototyping areas with 0.1" spaced plated through holes for wire-wrapping and soldering. It is equipped with an onboard xds100v1 USB emulator and supports external JTAG emulators. The kit can be powered via USB or an external power supply and provides both 5.0-V and 3.3-V supplies for prototyping. All essential signals are accessible through labeled header pins, making it suitable for development in noisy electrical environments. The kit also includes a Hardware Developer's Package with schematics, BOM, and Gerber files for easy modification and deployment.

Datasheet Summary
Powered by GS/AI

The C2000 DIMM100 Experimenter's Kit is designed for evaluating the TMS320F28x family of devices. It includes a docking station and a F28x controlCARD, allowing users to access key GPIO and ADC signals. The docking station features two prototyping areas with 0.1" spaced plated through holes for wire-wrapping and soldering. It is equipped with an onboard xds100v1 USB emulator and supports external JTAG emulators. The kit can be powered via USB or an external power supply and provides both 5.0-V and 3.3-V supplies for prototyping. All essential signals are accessible through labeled header pins, making it suitable for development in noisy electrical environments. The kit also includes a Hardware Developer's Package with schematics, BOM, and Gerber files for easy modification and deployment.

Suppliers

Company
Product
Description
Supplier Links
Embedded MCU, DSP Evaluation Boards - 296-24043-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-24043-ND
Embedded MCU, DSP Evaluation Boards 296-24043-ND
TMX320F28027 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMX320F28027 Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD - TMDXDOCK28027 - ASAP Semiconductor LLC
Anaheim, CA, United States
KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD
TMDXDOCK28027
KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD TMDXDOCK28027
KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD

KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD

Supplier's Site
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341738-TMDXDOCK28027 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341738-TMDXDOCK28027
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341738-TMDXDOCK28027
Win Source Part Number: 1341738-TMDXDOCK2802 7 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMX320F28027 Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341738-TMDXDOCK28027
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMX320F28027
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK28027 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK28027
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK28027
EXPERIMENTER TMX320F28027 EVAL

EXPERIMENTER TMX320F28027 EVAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 296-24043-ND TMDXDOCK28027 1341738-TMDXDOCK28027 TMDXDOCK28027
Product Name Embedded MCU, DSP Evaluation Boards KIT EXPERIMENTER TMDS320F28X DSP TMX320F28027 Board Cable CD Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Manufacturer Texas Instruments Experimenter; Other
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Tools - 1887119 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR BFCQ-2552+ - TB-BFCQ-2552C+ - Mini-Circuits
Specs
Category Developement Board
View Details
HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 448-CYBLE-013025-EVAL-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers