Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXDOCK280049M

Description
Win Source Part Number: 1341746-TMDXDOCK2800 49M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F280049M Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341746-TMDXDOCK2800 49M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F280049M Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341746-TMDXDOCK280049M - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341746-TMDXDOCK280049M
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341746-TMDXDOCK280049M
Win Source Part Number: 1341746-TMDXDOCK2800 49M Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Bulk Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F280049M Board Type: Evaluation Platform Platform: Experimenter Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8471.50.0150 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341746-TMDXDOCK280049M
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Bulk
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320F280049M
Board Type: Evaluation Platform
Platform: Experimenter
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8471.50.0150
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-48250-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-48250-ND
Embedded MCU, DSP Evaluation Boards 296-48250-ND
TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F280049M Experimenter C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXDOCK280049M - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXDOCK280049M
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXDOCK280049M
EXPERIMENTER TMS320F280049M

EXPERIMENTER TMS320F280049M

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341746-TMDXDOCK280049M 296-48250-ND TMDXDOCK280049M
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2563900 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; PCI
Ports Wireless
View Details
simpleRTK2B SBC - Development Kit - AS-SBC-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details