Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXCNCD28377D

Description
Win Source Part Number: 1341932-TMDXCNCD2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341932-TMDXCNCD2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341932-TMDXCNCD28377D - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341932-TMDXCNCD28377D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341932-TMDXCNCD28377D
Win Source Part Number: 1341932-TMDXCNCD2837 7D Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: TMS320F28377D Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341932-TMDXCNCD28377D
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s) , Cable(s)
Utilized IC / Part: TMS320F28377D
Board Type: Evaluation Platform
Platform: controlCARD
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-38630-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-38630-ND
Embedded MCU, DSP Evaluation Boards 296-38630-ND
TMS320F28377D controlCARD C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28377D controlCARD C2000™, Delfino™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXCNCD28377D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXCNCD28377D
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXCNCD28377D
CONTROLCARD TMS320F28377D EVAL

CONTROLCARD TMS320F28377D EVAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341932-TMDXCNCD28377D 296-38630-ND TMDXCNCD28377D
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Matrix Boards - 1004514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Evaluation Boards - CYBLE-222014-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers