CONTROL CARD DELFINO DIM168 DSP TMX320C28346 Board
Win Source Part Number: 1341880-TMDXCNCD2834
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: DSP
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C28346
Board Type: Evaluation Platform
Platform: controlCARD
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: RoHS non-compliant
CONTROLCARD TMS320C28346 EVAL BD
| ASAP Semiconductor LLC | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | TMDXCNCD28346-168 | 1341880-TMDXCNCD28346-168 | TMDXCNCD28346-168 |
| Product Name | CONTROL CARD DELFINO DIM168 DSP TMX320C28346 Board | Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP | Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |