Texas Instruments Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXCNCD28343

Description
Win Source Part Number: 1341808-TMDXCNCD2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1341808-TMDXCNCD2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341808-TMDXCNCD28343 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341808-TMDXCNCD28343
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341808-TMDXCNCD28343
Win Source Part Number: 1341808-TMDXCNCD2834 3 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Delfino™ Type: DSP Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320C28343 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete

Win Source Part Number: 1341808-TMDXCNCD28343
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Delfino™
Type: DSP
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320C28343
Board Type: Evaluation Platform
Platform: controlCARD
Mounting Type: Fixed
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete

Buy Now Datasheet
CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board - TMDXCNCD28343 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board
TMDXCNCD28343
CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board TMDXCNCD28343
CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board

CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1341808-TMDXCNCD28343 TMDXCNCD28343
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP CONTROL CARD DELFINO C28343 DSP TMS320C28343 Board
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50-11+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1906099 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details