Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP TMDXCNCD28075

Description
Win Source Part Number: 1341704-TMDXCNCD2807 5 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F28075 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1341704-TMDXCNCD2807 5 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F28075 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1341704-TMDXCNCD28075 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1341704-TMDXCNCD28075
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1341704-TMDXCNCD28075
Win Source Part Number: 1341704-TMDXCNCD2807 5 Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: C2000™, Piccolo™ Type: MCU 32-Bit Core Processor: C28x Package: Box Standard Package: 1 Contents: Board(s) Utilized IC / Part: TMS320F28075 Board Type: Evaluation Platform Platform: controlCARD Mounting Type: Fixed ECCN: 3A991A2 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: TMDX Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1341704-TMDXCNCD28075
Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Series: C2000™, Piccolo™
Type: MCU 32-Bit
Core Processor: C28x
Package: Box
Standard Package: 1
Contents: Board(s)
Utilized IC / Part: TMS320F28075
Board Type: Evaluation Platform
Platform: controlCARD
Mounting Type: Fixed
ECCN: 3A991A2
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: TMDX
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Embedded MCU, DSP Evaluation Boards - 296-43471-ND - DigiKey
Thief River Falls, MN, United States
Embedded MCU, DSP Evaluation Boards
296-43471-ND
Embedded MCU, DSP Evaluation Boards 296-43471-ND
TMS320F28075 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

TMS320F28075 controlCARD C2000™, Piccolo™ C28x MCU 32-Bit Embedded Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards - TMDXCNCD28075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
TMDXCNCD28075
Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards TMDXCNCD28075
CONTROLCARD TMS320F28075 EVAL BD

CONTROLCARD TMS320F28075 EVAL BD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1341704-TMDXCNCD28075 296-43471-ND TMDXCNCD28075
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Embedded MCU, DSP Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Embedded MCU, DSP Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Embedded MCU, DSP Evaluation Boards - B158-H8548-X-0-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,PMA-5454+,50-5000 MHZ - TB-501-4+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 2576793 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details